RS Components, Ltd. HVAC Air Filters 7302934

Description
RS PRO FR2-2020 HVAC Air Filter
Request a Quote
Description
RS PRO FR2-2020 HVAC Air Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 7302934 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
7302934
HVAC Air Filters 7302934
RS PRO FR2-2020 HVAC Air Filter

RS PRO FR2-2020 HVAC Air Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 7302934
Product Name HVAC Air Filters
Construction Blower filter
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Pad
Media Type Pet
Height 25 inch (635 mm)
View Details
Pneumatic Filters - 2023319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 12.71 SCFM (21.61 m³/hr)
View Details
Fan Filters - 9160079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Intake filter
Media Type Synthetic fibre
Length 11.46 inch (291 mm)
View Details
HVAC Air Filters - 2560663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Hydrophobic Paper
Height 19.49 inch (495 mm)
View Details