RS Components, Ltd.
Metal Bars & Metal Rods
7286911
Description
RS PRO 16542 Metal Bar
Request a Quote
Email Supplier
Description
RS PRO 16542 Metal Bar
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
7286911 |
|
Product Name
|
Metal Bars & Metal Rods |
|
Type
|
Copper
|
Unlock Full Specs
to access all available technical data
Similar Products
Width / OD
0.0750 inch (1.9 mm)
Length
39.37 inch (1000 mm)
UTS
60915 psi (420000 KPa)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
303s31
Width / OD
0.9843 inch (25 mm)
View Details
Thickness
0.0276 inch (0.7000 mm)
Width / OD
19.69 inch (500 mm)
Length
39.37 inch (1000 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.1562 inch (3.97 mm)
Length
11.81 inch (300 mm)
View Details