RS Components, Ltd. Anti-Fatigue Mats 726302

Description
RS PRO UM010001 Anti-Fatigue Mat
Request a Quote
Description
RS PRO UM010001 Anti-Fatigue Mat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti-Fatigue Mats - 726302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti-Fatigue Mats
726302
Anti-Fatigue Mats 726302
RS PRO UM010001 Anti-Fatigue Mat

RS PRO UM010001 Anti-Fatigue Mat

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 726302
Product Name Anti-Fatigue Mats
Mat Type Anti-Fatigue; Wet Area Mat
Material Rubber
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 628828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Natural Rubber
Width 31.5 inch (800 mm)
View Details
Anti-Slip Floor Mats - 1596184 - RS Components, Ltd.
Specs
Material Glass fibre reinforced plastic, silicone carbide
Color(s) Yellow
Width 31.5 inch (800 mm)
View Details
Anti-Slip Floor Mats - 628818 - RS Components, Ltd.
Specs
Material Polypropylene
Color(s) Grey
Length 354331 inch (9.00E6 mm)
View Details
Anti-Fatigue Mats - 726294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 35.43 inch (900 mm)
View Details