RS Components, Ltd. Anti-Slip Floor Mats 726299

Description
RS PRO GRP010704N Stair Tread
Request a Quote
Description
RS PRO GRP010704N Stair Tread
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti-Slip Floor Mats - 726299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti-Slip Floor Mats
726299
Anti-Slip Floor Mats 726299
RS PRO GRP010704N Stair Tread

RS PRO GRP010704N Stair Tread

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 726299
Product Name Anti-Slip Floor Mats
Material Glass Reinforced Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 285461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 59.06 inch (1500 mm)
View Details
Anti-Slip Floor Mats - 1934471 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Blue
Width 0.0236 inch (0.6000 mm)
View Details
Electrical Safety Mats - 639334 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 23.62 inch (600 mm)
View Details
Anti-Slip Floor Mats - 8725678 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Black
Width 19.69 inch (500 mm)
View Details