Multigrip domed head rivet. Tolerant of oversize holes. High joint integrity when hole sizes are inconsistent. Large blind side expansion. Mandrel head retention. Aluminium alloy (2.5% magnesium) body, carbon steel mandrel
Rivet Type = Blind
Rivet Diameter = 4.8mm
Rivet Length = 14mm
Fixing Hole Diameter = 5mm
Rivet Body Material = Stainless Steel
Mandrel Material = Stainless Steel
Thickness of Material Minimum = 6.4mm
Thickness of Material Maximum = 9.5mm
Finish = Plain
RS Components, Ltd. | |
---|---|
Product Category | Rivets |
Product Number | 7257240 |
Rivet Type | Blind |