RS Components, Ltd. 7251804

Description
Spring balances which can be used for force and mass measurement. The polycarbonate body and stainless steel spring and hook make these balances resistant to many common chemicals and impact resistant.,Each measuring range has a different colour code for ease of identification. Impact and chemical resistant polycarbonate body. Stainless steel spring and hook. 2 x range overload capacity. Zero calibration adjustment nut Resolution = 10 g Metric = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7251804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spring balances which can be used for force and mass measurement. The polycarbonate body and stainless steel spring and hook make these balances resistant to many common chemicals and impact resistant.,Each measuring range has a different colour code for ease of identification. Impact and chemical resistant polycarbonate body. Stainless steel spring and hook. 2 x range overload capacity. Zero calibration adjustment nut Resolution = 10 g Metric = Yes

Spring balances which can be used for force and mass measurement. The polycarbonate body and stainless steel spring and hook make these balances resistant to many common chemicals and impact resistant.,Each measuring range has a different colour code for ease of identification.
Impact and chemical resistant polycarbonate body. Stainless steel spring and hook. 2 x range overload capacity. Zero calibration adjustment nut
Resolution = 10 g
Metric = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Scales and Balances
Product Number 7251804
Resolution 0.0221 lbs (0.0100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1260484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Wash Down
Capacity 3.31 lbs (1.5 kg)
Resolution 0.0011 lbs (5.00E-4 kg)
View Details
 - 1260502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Hanging Scale / Balance
Capacity 331 lbs (150 kg)
Resolution 0.0441 lbs (0.0200 kg)
View Details
 - 8036606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale
Interface Serial
Capacity 0.6615 lbs (0.3000 kg)
View Details
 - 1231767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Astro Compact
Capacity 4.41 lbs (2 kg)
Resolution 2.20E-4 lbs (1.00E-4 kg)
View Details