Compliant with DisplayPort Interoperability specification V1.1a. Support full DisplayPort link training. Compliant with HDMI 1.3a specification up to 2.25 Gbps. ESD protect: Human Body Mode at 8 kV, Machine Mode at 400V,and Charged Device Mode at 2 kV. PC: VGA, SVGA, XGA, SXGA, and UXGA. HDTV: 480i, 576i, 480p, 576p, 1080i and 1080p. Standby mode current: 64uA
Connector A = Mini Display Port Male
Connector B = Female HDMI
Length = 100mm
Sheath Colour = White
Current Rating = 64 μA
Connector A1 Gender = Male
RS Components, Ltd. | |
---|---|
Product Category | Video Cables |
Product Number | 7244096 |
Technology | HDMI |