Optic twists on to Osram Golden Dragon+ LEDs and other compatible LEDs.
Typical Applications include: Portable light sources, decorative and entertainment lighting, signal and symbol luminaires for orientation, marker lights (e.g. steps, exit ways), indoor and outdoor commercial and residential architectural lighting, spot lighting, high contrast lighting and glass cabinet lighting
Number of LEDs Per Lens = 1
Emission Pattern = Spot
Viewing Angle = 60 °
Affixing Method = Twist-On
For Use With = OSRAM Golden DRAGON, OSRAM Golden DRAGON Plus
Dimensions = 10 x 11.5 x 4.33mm
Height = 4.33mm
Kit Contents = Lens
Length = 10mm
Width = 11.5mm
RS Components, Ltd. | |
---|---|
Product Category | LED Mounts and Lenses |
Product Number | 7208939 |
LED Hardware | LED Lens |