The Icebreaker is an ultra slim energy efficient 2D bulkhead luminaire manufactured with a polycarbonate diffuser and base. This light fitting with its snap fit diffuser, for ease of lamp replacement, compliments the incredibly slim profile of only 75mm.
Polycarbonate clip on diffuser. IP44 rating. GE 2D lamp 2 pin (supplied). All approved components. Polycarbonate base. High Frequency (HF) electronic control gear . BESA box fixing
Type = Bulkhead
Shape = Oval
Wattage = 16 W
Voltage Rating = 240 V ac
Lamp Type = Fluorescent
Lamp Supplied = Yes
Diffuser Type = Opal
Diffuser Colour = Opal
Depth = 75 mm
Diameter = 217mm
RS Components, Ltd. | |
---|---|
Product Category | Lamps |
Product Number | 7195017 |
Lamp Power | 16 watts |