A classic energy efficient 2D Round Drum bulkhead luminaire for internal or sheltered external use. These light fittings come complete with a combo base, a removable black skirt enables a choice of black or white base. High frequency (HF) and Switch Start (SS) versions available.
Polycarbonate clip on diffuser. IP34 rating. GE 2D 2 pin lamp (supplied). Gear tray release screw. Hinged gear tray. All approved components. ABS body. BESA box fixing
Type = Bulkhead
Shape = Round
Wattage = 16 W
Voltage Rating = 230 V ac
Lamp Type = Fluorescent
Lamp Supplied = Yes
Diffuser Type = Opal
Diffuser Colour = Opal
Depth = 106 mm
Diameter = 218mm
RS Components, Ltd. | |
---|---|
Product Category | Lamps |
Product Number | 7194994 |
Lamp Power | 16 watts |