RS Components, Ltd. 7140423P

Description
Part of Polymer Optics Modular LED Optics® range, The Colour Mixer Reflector utilizes a colour mixing chamber to produce a uniform colour beam, with which the output reflector optic provides a narrow colour mixed beam. Narrow beam angle, half angel: 5°. Optical efficiency: >60%. Polycarbonate frame construction for mechanical and thermal stability. Hexagonal format allows arrays of Colour Mixer Reflector optics to be constructed to produce high power luminaire designs Beam Angle = 10° Dimensions = 37.5 x 32.5 x 22mm For Use With = OSRAM OStar SMD LEDs Height = 22mm Length = 37.5mm Width = 32.5mm Delivery on production packaging - Bag. This product is non-returnable.
Request a Quote
Description
Part of Polymer Optics Modular LED Optics® range, The Colour Mixer Reflector utilizes a colour mixing chamber to produce a uniform colour beam, with which the output reflector optic provides a narrow colour mixed beam. Narrow beam angle, half angel: 5°. Optical efficiency: >60%. Polycarbonate frame construction for mechanical and thermal stability. Hexagonal format allows arrays of Colour Mixer Reflector optics to be constructed to produce high power luminaire designs Beam Angle = 10° Dimensions = 37.5 x 32.5 x 22mm For Use With = OSRAM OStar SMD LEDs Height = 22mm Length = 37.5mm Width = 32.5mm Delivery on production packaging - Bag. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7140423P - RS Components, Ltd.
Corby, Northants, United Kingdom
Part of Polymer Optics Modular LED Optics® range, The Colour Mixer Reflector utilizes a colour mixing chamber to produce a uniform colour beam, with which the output reflector optic provides a narrow colour mixed beam. Narrow beam angle, half angel: 5°. Optical efficiency: >60%. Polycarbonate frame construction for mechanical and thermal stability. Hexagonal format allows arrays of Colour Mixer Reflector optics to be constructed to produce high power luminaire designs Beam Angle = 10° Dimensions = 37.5 x 32.5 x 22mm For Use With = OSRAM OStar SMD LEDs Height = 22mm Length = 37.5mm Width = 32.5mm Delivery on production packaging - Bag. This product is non-returnable.

Part of Polymer Optics Modular LED Optics® range, The Colour Mixer Reflector utilizes a colour mixing chamber to produce a uniform colour beam, with which the output reflector optic provides a narrow colour mixed beam.
Narrow beam angle, half angel: 5°. Optical efficiency: >60%. Polycarbonate frame construction for mechanical and thermal stability. Hexagonal format allows arrays of Colour Mixer Reflector optics to be constructed to produce high power luminaire designs
Beam Angle = 10°
Dimensions = 37.5 x 32.5 x 22mm
For Use With = OSRAM OStar SMD LEDs
Height = 22mm
Length = 37.5mm
Width = 32.5mm
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reflectors
Product Number 7140423P
Unlock Full Specs
to access all available technical data

Similar Products

 - 6656738 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7140420P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1241018 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1241009 - RS Components, Ltd.
RS Components, Ltd.
View Details