RS Components, Ltd. 7134273

Description
Made of a nylon liner and a polyurethane coating. 20% lighter than previous versions of the same Ansell glove. 0.8mm thick in total. Offers good grip in dry or slightly oily conditions. Superior comfort and sensitivity for the most delicate handling. Dark blue in colour. Light assembly applications requiring a high degree of precision, such as picking/fitting small pieces such as small bearings and springs. Used also in control areas for: automotive (final assembly, airco, electrical engines, wire harness assembly, adjusters work), white goods and electrical goods, cosmetics/plastics (also packaging stage) Primary Glove Application = General Purpose Glove Size = 9 - M Glove Material = Nylon Main Colour of Glove = Black Glove Coating = Polyurethane Number of Gloves = 24 Range = Hyflex EN388 Abrasion = 2 EN388 Blade = 1 EN388 Tear = 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7134273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Made of a nylon liner and a polyurethane coating. 20% lighter than previous versions of the same Ansell glove. 0.8mm thick in total. Offers good grip in dry or slightly oily conditions. Superior comfort and sensitivity for the most delicate handling. Dark blue in colour. Light assembly applications requiring a high degree of precision, such as picking/fitting small pieces such as small bearings and springs. Used also in control areas for: automotive (final assembly, airco, electrical engines, wire harness assembly, adjusters work), white goods and electrical goods, cosmetics/plastics (also packaging stage) Primary Glove Application = General Purpose Glove Size = 9 - M Glove Material = Nylon Main Colour of Glove = Black Glove Coating = Polyurethane Number of Gloves = 24 Range = Hyflex EN388 Abrasion = 2 EN388 Blade = 1 EN388 Tear = 2

Made of a nylon liner and a polyurethane coating. 20% lighter than previous versions of the same Ansell glove. 0.8mm thick in total. Offers good grip in dry or slightly oily conditions. Superior comfort and sensitivity for the most delicate handling. Dark blue in colour. Light assembly applications requiring a high degree of precision, such as picking/fitting small pieces such as small bearings and springs. Used also in control areas for: automotive (final assembly, airco, electrical engines, wire harness assembly, adjusters work), white goods and electrical goods, cosmetics/plastics (also packaging stage)
Primary Glove Application = General Purpose
Glove Size = 9 - M
Glove Material = Nylon
Main Colour of Glove = Black
Glove Coating = Polyurethane
Number of Gloves = 24
Range = Hyflex
EN388 Abrasion = 2
EN388 Blade = 1
EN388 Tear = 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 7134273
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

 - 7056025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Application General Purpose
Material Leather; Leather
View Details
 - 1251659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
View Details
 - 8634042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Latex/Rubber; Latex
View Details
 - 1240216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Application Cut Resistant; Cut Resistant
View Details