RS Components, Ltd. Laptop Bags 7121097

Description
Wenger 600654 Laptop Case
Request a Quote
Description
Wenger 600654 Laptop Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laptop Bags - 7121097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laptop Bags
7121097
Laptop Bags 7121097
Wenger 600654 Laptop Case

Wenger 600654 Laptop Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7121097
Product Name Laptop Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 7121088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 15 inch (381 mm)
View Details
Work Bags - 2718922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
View Details
Laptop Bags - 2740326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 12.2 inch (310 mm)
View Details
Anti Static Packaging - 2877880 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 5.98 inch (152 mm)
View Details