Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL OXIDE VARISTORS (MOVS)
RS COMPONENTS, LTD.
7118177 -- VARISTORS
RS Components, Ltd.
Varistors
7118177
Description
Varistor SIOV SuperioR MP S20 320V 545pF
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Varistor SIOV SuperioR MP S20 320V 545pF
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
7118177
Varistors
7118177
Varistor SIOV SuperioR MP S20 320V 545pF
Varistor SIOV SuperioR MP S20 320V 545pF
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal Oxide Varistors (MOVs)
Product Number
7118177
Product Name
Varistors
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Varistors
2416752
Specs
Package Size
10 mm
Standards and Certifications
RoHS
Supply Voltage (V
S
)
300 volts
View Details
RS Components, Ltd.
Varistors
1389257
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
745 volts
Clamping Voltage
1500 volts
View Details
RS Components, Ltd.
Varistors
2469661
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
110 to 230 volts
View Details
RS Components, Ltd.
Varistors
1345704
Specs
Mounting / Packaging
Radial Leads
Standards and Certifications
RoHS
Supply Voltage (V
S
)
385 volts
View Details