Over voltage protection. Wide operating voltage range up to 680 VRMS. Ideally suited for AC applications where low level repetitive surges are expected
Varistor Voltage = 470V
Maximum AC Voltage Rating = 300V
Maximum DC Voltage Rating = 385V
Clamping Voltage = 775V
Clamping Current = 100A
Energy = 290J
Series = SuperioR-MP
Diameter = 22.5mm
Maximum Surge Current = 12000A
Capacitance = 550pF
RS Components, Ltd. | |
---|---|
Product Category | Metal Oxide Varistors (MOVs) |
Product Number | 7118173 |
Supply Voltage (VS) | 385 volts |