RS Components, Ltd. Plastic Sheets 7048226

Description
RS PRO Polycarb sheet2050x1250x1.5
Request a Quote
Description
RS PRO Polycarb sheet2050x1250x1.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7048226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7048226
Plastic Sheets 7048226
RS PRO Polycarb sheet2050x1250x1.5

RS PRO Polycarb sheet2050x1250x1.5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7048226
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 7336725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 2035141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pur
Thickness 0.2362 inch (6 mm)
View Details
Plastic Rods - 514607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.4724 inch (12 mm)
View Details
Rubber Sheets - 5063208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1181 inch (3 mm)
View Details