RS Components, Ltd. Plastic Sheets 7048191

Description
RS PRO Grey PVC sht,1000x1000x3mm
Request a Quote
Description
RS PRO Grey PVC sht,1000x1000x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7048191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7048191
Plastic Sheets 7048191
RS PRO Grey PVC sht,1000x1000x3mm

RS PRO Grey PVC sht,1000x1000x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7048191
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1853265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 0.2362 inch (6 mm)
View Details
Plastic Sheets - 2820244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.18 inch (30 mm)
View Details
Plastic Sheets - 7048144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.1969 inch (5 mm)
View Details
Plastic Sheets - 771500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Srbf
Thickness 0.6299 inch (16 mm)
View Details