RS Components, Ltd. Plastic Sheets 7048181

Description
RS PRO PETG sheet,1250x1250x4mm
Request a Quote
Description
RS PRO PETG sheet,1250x1250x4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7048181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7048181
Plastic Sheets 7048181
RS PRO PETG sheet,1250x1250x4mm

RS PRO PETG sheet,1250x1250x4mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7048181
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 8405541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Sheets - 1847181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.3937 inch (10 mm)
View Details
Plastic Rods - 1847074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 2.56 inch (65 mm)
View Details
Rubber Sheets - 7336747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.3937 inch (10 mm)
View Details