Precision extruded aluminium body. Mechanism and shackle coated to prevent chemical corrosion. Hardened steel shackle. Automatic locking. Paracentric keyway. Supplied with 2 keys
Lock Type = Key
Shackle Diameter = 6.5mm
Shackle Length = 22.5mm
Keyed Alike = Yes
Material = Aluminium, Steel
Colour = Yellow
Body Width = 43mm
Quantity Per Package = 1
RS Components, Ltd. | |
---|---|
Product Category | Locks |
Product Number | 7040294 |
Lock Type | Padlock |