Lithium Ion batteries for digital cameras
Camera Brand = Canon
Camera Model = Elura 40, EOS 350D, EOS 400D, MV4i, MV4iMC, MV5, MV5i, MV5iMC, MV6, MV6i, MV800, MV830i, MV850i, MV880x, MV950, MV960, MVX20i, MVX25i, MVX300, MVX30i, MVX330, MVX350, MVX35i, MVX40, MVX45, MX200i, MX20i, MX250i, MX25i, MX30i, MX35i, Optura 50, Optura 60, PowerShot S30, PowerShot S40, PowerShot S45, PowerShot S50, PowerShot S60, PowerShot S70, PowerShot S80, ZR 100, ZR 200, ZR 300, ZR 400
Replaces = NB2LH
Chemistry = Lithium-Ion
Nominal Voltage = 7.4V
Capacity = 720mAh
Dimensions = 45.3 x 33.6 x 16.3mm
Operating Temperature Range = -20 - +60°C
RS Components, Ltd. | |
---|---|
Product Category | Batteries |
Product Number | 7033505 |
Secondary Batteries | Lithium-ion |
Application | Camera / Electronic Cells |
Voltage | 7.4 volts |
Capacity | 0.7200 ampere-hr |