RS Pro inductive sensors offer precise detection, long-term reliability and high accuracy. The sensors are completely encapsulated, which greatly increases shock and vibration resistance.
IP67 Nickel brass housing with PBT sensing face . Embeddable . LED indication . Operating temperature range â25 â +70°C. Overload protection. EN60947-5-2
Body Style = Barrel
Thread Size = M18 x 1
Output Type = NPN
Detection Range = 5 mm
Terminal Type = Wire Lead
Supply Voltage = 10 - 30 V dc
Length = 48mm
Maximum DC Voltage = 30V
Mounting Type = Flush Mount
IP Rating = IP67
RS Components, Ltd. | |
---|---|
Product Category | Proximity Sensors |
Product Number | 7018222 |
Sensor Technology | Inductive Proximity Sensor |