Allied Electronics, Inc. Photocell; 20 M (Min.); 550 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60 70136795

Description
Photocell, 125 mW @ 25 °C Power Dissipation, TO-5 Package, 31 mm (Min.) Lead Length Five photoconductive materials Tolerance: ± 40% @1 ftc, ± 33% @ 2 ftc The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.
Description
Photocell, 125 mW @ 25 °C Power Dissipation, TO-5 Package, 31 mm (Min.) Lead Length Five photoconductive materials Tolerance: ± 40% @1 ftc, ± 33% @ 2 ftc The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.

Suppliers

Company
Product
Description
Supplier Links
Photocell; 20 M (Min.); 550 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60 - 70136795 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photocell; 20 M (Min.); 550 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60
70136795
Photocell; 20 M (Min.); 550 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60 70136795
Photocell, 125 mW @ 25 °C Power Dissipation, TO-5 Package, 31 mm (Min.) Lead Length Five photoconductive materials Tolerance: ± 40% @1 ftc, ± 33% @ 2 ftc The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.

Photocell, 125 mW @ 25 °C Power Dissipation, TO-5 Package, 31 mm (Min.) Lead Length

  • Five photoconductive materials
  • Tolerance: ± 40% @1 ftc, ± 33% @ 2 ftc
    The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photoconductive Cells
Product Number 70136795
Product Name Photocell; 20 M (Min.); 550 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60
Package Type TO-5
Mounting Option Surface Mount
Lead Length 31 mm (1.22 inch)
Peak Wavelength 550 nm (5500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type TO-8
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
View Details
PLASTIC ENCAPSULATED CERAMIC PKG, TO-18 - 70136781 - Allied Electronics, Inc.
Specs
Features Plastic Coated
View Details