Allied Electronics, Inc. Photocell; 100 Kilohms (Min.); 550 nm; 170 Vpeak (Max.); 500 mW @ 25 degC; TO- 70136770

Description
Photocell, 500 mW @ 25 °C Power Dissipation, TO-8 Package, 38 mm (Nom.) Lead Length Five conductive materials Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc The TO-8 series of photoconductive provide up to eight standard resistance ranges in CdS or CdSe materials.
Description
Photocell, 500 mW @ 25 °C Power Dissipation, TO-8 Package, 38 mm (Nom.) Lead Length Five conductive materials Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc The TO-8 series of photoconductive provide up to eight standard resistance ranges in CdS or CdSe materials.

Suppliers

Company
Product
Description
Supplier Links
Photocell; 100 Kilohms (Min.); 550 nm; 170 Vpeak (Max.); 500 mW @ 25 degC; TO- - 70136770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photocell; 100 Kilohms (Min.); 550 nm; 170 Vpeak (Max.); 500 mW @ 25 degC; TO-
70136770
Photocell; 100 Kilohms (Min.); 550 nm; 170 Vpeak (Max.); 500 mW @ 25 degC; TO- 70136770
Photocell, 500 mW @ 25 °C Power Dissipation, TO-8 Package, 38 mm (Nom.) Lead Length Five conductive materials Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc The TO-8 series of photoconductive provide up to eight standard resistance ranges in CdS or CdSe materials.

Photocell, 500 mW @ 25 °C Power Dissipation, TO-8 Package, 38 mm (Nom.) Lead Length

  • Five conductive materials
  • Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc
    The TO-8 series of photoconductive provide up to eight standard resistance ranges in CdS or CdSe materials.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photoconductive Cells
Product Number 70136770
Product Name Photocell; 100 Kilohms (Min.); 550 nm; 170 Vpeak (Max.); 500 mW @ 25 degC; TO-
Package Type TO-8
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
Peak Wavelength 550 nm (5500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type TO-8
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
View Details
Photocell; 0.80 Megohms (Min.); 515 nm;80 Vpeak (Max.); 50 mW @ 25 degC; TO-18 - 70136797 - Allied Electronics, Inc.
Specs
Package Type TO-18
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
View Details