RS Components, Ltd. 6997304

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6997304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dynamic gooseneck microphones with excellent ambient noise isolation and feedback rejection. 3 pin XLR Type jack. Integral multi-layer breath / wind filter. All metal case with non-glare black finish. Built-in push to talk / push to lock switch (Stock Number 302-2283 only) Type = Dynamic Directionality/Polar Pattern = Unidirectional Frequency Response = 100 Hz - 16 kHz Impedance = 500Ohms Sensitivity = -77dB Connector = XLR Length = 464.5mm Head Diameter = 31.7mm Weight = 215g Maximum Frequency Response = 16 kHz

Dynamic gooseneck microphones with excellent ambient noise isolation and feedback rejection.
3 pin XLR Type jack. Integral multi-layer breath / wind filter. All metal case with non-glare black finish. Built-in push to talk / push to lock switch (Stock Number 302-2283 only)
Type = Dynamic
Directionality/Polar Pattern = Unidirectional
Frequency Response = 100 Hz - 16 kHz
Impedance = 500Ohms
Sensitivity = -77dB
Connector = XLR
Length = 464.5mm
Head Diameter = 31.7mm
Weight = 215g
Maximum Frequency Response = 16 kHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Microphones
Product Number 6997304
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

 - 8199492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Cardioid
Frequency Response 70 to 16000 Hz
Sensitivity 22.39 mV/Pa (154352 mV/psi)
View Details
 - 8091164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
 - 2834748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Frequency Response 70 to 17000 Hz
Actual Size 0.5118 inch (13 mm)
View Details
 - 8199509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Cardioid
View Details