1000A true RMS AC current measurement . 1000Vac/dc voltage measurement. 52mm dia. conductor jaw capacity . 4000 count backlit display with analogue bargraph. Peak-hold with in-rush current measurement . Resistance, capacitance, frequency, diode test and audible continuity measurement . Safety to EN61010-1 CAT III 1000V, CAT IV 600V . Dimensions & weight: 106 x 273 x 43mm: 625g
Absolute Maximum AC Current Measurement = 1kA ac
Absolute Maximum AC Voltage Measurement = 1000V ac
Absolute Maximum DC Voltage Measurement = 1000V dc
Absolute Maximum Resistance Measurement = 4000Ohms
Model Number = U1211A
Calibrated = RSCAL
AC Current Measurement Resolution = 10mA ac
Clamp Meter Type = Capacitance, Current, Diode/Audible Continuity Check, Frequency, Resistance, Sensitivity, Voltage
Best AC Current Accuracy = ±1% +5 digits
Best AC Voltage Accuracy = ±1% + 5 Digits
RS Components, Ltd. | |
---|---|
Product Category | Digital Voltmeters |
Product Number | 6991722 |
Form Factor | Clamp Meter |