1000A AC & DC current measurement . 1000Vac/dc voltage measurement. True RMS ac coupled. 52mm dia. conductor jaw capacity . 4000 count backlit display with analogue bargraph. Peak-hold with in-rush current measurement . Resistance, capacitance, frequency, diode test and audible continuity measurement . -40 to +1372 type K thermocouple temperature measurement. Safety to EN61010-1 CAT III 1000V, CAT IV 600V . Dimensions & weight: 106 x 260 x 43mm: 525g
Absolute Maximum AC Current Measurement = 1kA ac
Absolute Maximum DC Current Measurement = 1kA dc
Absolute Maximum AC Voltage Measurement = 1000V ac
Absolute Maximum DC Voltage Measurement = 1000V dc
Absolute Maximum Resistance Measurement = 4kOhms
Model Number = U1212A
AC Current Measurement Resolution = 10mA ac
DC Current Measurement Resolution = 10mA dc
Best DC Current Accuracy = ±2% + 5 Digits
Clamp Meter Type = Capacitance, Current, Diode/Audible Continuity Check, Frequency, Resistance, Sensitivity, Temperature, Voltage
RS Components, Ltd. | |
---|---|
Product Category | Digital Voltmeters |
Product Number | 6987199 |
Form Factor | Clamp Meter |