RS Components, Ltd. LED Lenses & Reflectors 6974320

Description
Avago,Cree 20mm Frosted Wide Optic 1.4
Request a Quote
Description
Avago,Cree 20mm Frosted Wide Optic 1.4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 6974320 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
6974320
LED Lenses & Reflectors 6974320
Avago,Cree 20mm Frosted Wide Optic 1.4

Avago,Cree 20mm Frosted Wide Optic 1.4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 6974320
Product Name LED Lenses & Reflectors
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795888 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 45.25mm
Lead Length 45.25 mm (1.78 inch)
View Details
LED Light Pipes - 8796213 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.1 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details
LED Lenses & Reflectors - 1810767 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details
LED Light Pipes - 1707675 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 11.55 mm (0.4547 inch)
Mount Style Pcb mounted
View Details