RS Components, Ltd. LED Lenses & Reflectors 6974269

Description
Luxeon Rebel 19 deg Circular Optic 20mm
Request a Quote
Description
Luxeon Rebel 19 deg Circular Optic 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 6974269 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
6974269
LED Lenses & Reflectors 6974269
Luxeon Rebel 19 deg Circular Optic 20mm

Luxeon Rebel 19 deg Circular Optic 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 6974269
Product Name LED Lenses & Reflectors
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796544 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 200mm
Lead Length 200 mm (7.87 inch)
View Details
LED Lenses & Reflectors - 1711553 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
LED Light Pipes - 8796260 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 30 x 13 x 3mm
Lead Length 30 mm (1.18 inch)
View Details
LED Light Pipes - 1707607 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 11.5 mm (0.4528 inch)
Color Clear; Clear
View Details