Oval lamp with wire basket. For ceiling and wall mounting. Grey plastic base section, clear textured glass cover shell. Bulb not included, for compatible bulbs see order no. 604-646
Shape = Oval
Wattage = 60 W
Voltage Rating = 230 V ac
Lamp Shape = Round
IP Rating = IP43
RS Components, Ltd. | |
---|---|
Product Category | Lamps |
Product Number | 6927210 |
Lamp Power | 60 watts |