Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIMENSIONAL GAGES AND INSTRUMENTS
RS COMPONENTS, LTD.
6830706 -- BORE GAUGES
RS Components, Ltd.
Bore Gauges
6830706
Description
Steel drill gauge,1.5-12.5mm range
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Steel drill gauge,1.5-12.5mm range
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bore Gauges
6830706
Bore Gauges
6830706
Steel drill gauge,1.5-12.5mm range
Steel drill gauge,1.5-12.5mm range
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Dimensional Gages and Instruments
Product Number
6830706
Product Name
Bore Gauges
Gage / Instrument Type
Bore Gage
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
DTI Gauges
2602972
Specs
Gage / Instrument Type
Indicator / Comparator
Minimum Graduation / Resolution
3.94E-4 inch (0.0100 mm)
Accuracy
0.01 mm FSD
View Details
RS Components, Ltd.
Micrometers
3074701
Specs
Measurement Scale / Units
Metric
Gage / Instrument Type
Micrometer
Gaging Technology
Electronic
View Details
RS Components, Ltd.
Calipers
2300126
Specs
Gage / Instrument Type
Caliper
View Details
RS Components, Ltd.
Micrometers
2856649
Specs
Gage / Instrument Type
Micrometer
Gaging Technology
Electronic
Range
0.9843 inch (25 mm)
View Details