RS Components, Ltd. Plastic Sheets 681659

Description
RS PRO 681659 Plastic Sheet
Request a Quote
Description
RS PRO 681659 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 681659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
681659
Plastic Sheets 681659
RS PRO 681659 Plastic Sheet

RS PRO 681659 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 681659
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 4083986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 3.15 inch (80 mm)
View Details
Plastic Sheets - 2820761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.7874 inch (20 mm)
View Details
Plastic Sheets - 2586613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.0787 inch (2 mm)
View Details
Plastic Rods - 2970175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.7874 inch (20 mm)
View Details