RS Components, Ltd. Plastic Sheets 681637

Description
RS PRO 681637 Plastic Sheet
Request a Quote
Description
RS PRO 681637 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 681637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
681637
Plastic Sheets 681637
RS PRO 681637 Plastic Sheet

RS PRO 681637 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 681637
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 7048153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details
Plastic Sheets - 825253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pmma
Thickness 0.2362 inch (6 mm)
View Details
Rubber Sheets - 205560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 1034061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1181 inch (3 mm)
View Details