RS Components, Ltd. Plastic Sheets 680763

Description
RS PRO 680763 Plastic Sheet
Request a Quote
Description
RS PRO 680763 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 680763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
680763
Plastic Sheets 680763
RS PRO 680763 Plastic Sheet

RS PRO 680763 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 680763
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 514590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.8661 inch (22 mm)
View Details
Plastic Rods - 1853423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 3.94 inch (100 mm)
View Details
Plastic Rods - 3136326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polypropylene; Polypropylene
Width / O.D. 1.97 inch (50 mm)
View Details