RS Components, Ltd. Plastic Rods 680274

Description
Nylon 66 rod stock,1m L 25mm dia
Request a Quote
Description
Nylon 66 rod stock,1m L 25mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 680274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
680274
Plastic Rods 680274
Nylon 66 rod stock,1m L 25mm dia

Nylon 66 rod stock,1m L 25mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 680274
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 199970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pe-uhmw
Width / O.D. 1.97 inch (50 mm)
View Details
Plastic Rods - 770024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Rods - 771291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Laminated plastic
Width / O.D. 0.3937 inch (10 mm)
View Details
Rubber Sheets - 5063220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.2362 inch (6 mm)
View Details