RS Components, Ltd. Plastic Rods 680268

Description
Nylon 66 rod stock,1m L 20mm dia
Request a Quote
Description
Nylon 66 rod stock,1m L 20mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 680268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
680268
Plastic Rods 680268
Nylon 66 rod stock,1m L 20mm dia

Nylon 66 rod stock,1m L 20mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 680268
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 2586657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1969 inch (5 mm)
View Details
Plastic Rods - 1974340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 2.36 inch (60 mm)
View Details
Rubber Sheets - 205452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.3150 inch (8 mm)
View Details
Plastic Rods - 1935294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 2.56 inch (65 mm)
View Details