RS Components, Ltd. Storage Bins 6782758

Description
Bott 14025156.16 Storage Bin
Request a Quote
Description
Bott 14025156.16 Storage Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 6782758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
6782758
Storage Bins 6782758
Bott 14025156.16 Storage Bin

Bott 14025156.16 Storage Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 6782758
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173793 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 12.01 inch (305 mm)
View Details
Instrument Cases - 1981385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 5.12 inch (130 mm)
Length 2.76 inch (70 mm)
View Details
Storage Bins - 9096915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 5.2 inch (132 mm)
View Details
Storage Bins - 2281100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details