High quality open style toroidal transformers with single 230Vac 50/60Hz primary winding. Twin secondary windings may be connected in series or parallel or used independently.
Small size and low weight compared with traditional stacked lamination types. Extremely low level of radiated magnetic field. Very low induced noise (hum). Very low iron loss. Double insulated primary leads
Primary Voltage Rating = 230V ac
Secondary Voltage Rating = 2 x 9V ac
Power Rating = 30VA
Number of Outputs = 2
Secondary Current = 1.667A
Height = 32mm
Weight = 503g
Diameter = 70mm
Dimensions = 70 (Dia.) x 32mm
Minimum Operating Frequency = 50Hz
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 6718930 |
Operating Frequency | 50 Hz |