Ballasts designed for use with high pressure sodium (SON) and metal halide lamps.
Wattage = 150 W
Number of Lamps = 1
Ballast Type = Electromagnetic
Supported Lamp Type = Ceramic Metal Halide, HPS, Metal Halide
Voltage Rating = 230/240 V
Dimmable = No
Length = 120 mm
Width = 69 mm
Height = 56mm
Minimum Operating Temperature = 0°C
RS Components, Ltd. | |
---|---|
Product Category | Ballasts |
Product Number | 6677243 |
Ballast Technology | Hybrid |