RS Components, Ltd. 6659825P

Description
High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller. 8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red Viewing Area Dimensions = 57.48 x 28.68mm Viewing Area Height = 28.68mm Viewing Area Width = 57.48mm Display Matrix = 64 x 128 Character Set = ASCII 96 Display Colours = Green Interface Type = Parallel, Serial External Dimensions = 53.5 x 103 x 22.2mm External Depth = 22.2mm External Height = 53.5mm Delivery on production packaging - Box. This product is non-returnable.
Request a Quote
Description
High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller. 8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red Viewing Area Dimensions = 57.48 x 28.68mm Viewing Area Height = 28.68mm Viewing Area Width = 57.48mm Display Matrix = 64 x 128 Character Set = ASCII 96 Display Colours = Green Interface Type = Parallel, Serial External Dimensions = 53.5 x 103 x 22.2mm External Depth = 22.2mm External Height = 53.5mm Delivery on production packaging - Box. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6659825P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller. 8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red Viewing Area Dimensions = 57.48 x 28.68mm Viewing Area Height = 28.68mm Viewing Area Width = 57.48mm Display Matrix = 64 x 128 Character Set = ASCII 96 Display Colours = Green Interface Type = Parallel, Serial External Dimensions = 53.5 x 103 x 22.2mm External Depth = 22.2mm External Height = 53.5mm Delivery on production packaging - Box. This product is non-returnable.

High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller.
8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red
Viewing Area Dimensions = 57.48 x 28.68mm
Viewing Area Height = 28.68mm
Viewing Area Width = 57.48mm
Display Matrix = 64 x 128
Character Set = ASCII 96
Display Colours = Green
Interface Type = Parallel, Serial
External Dimensions = 53.5 x 103 x 22.2mm
External Depth = 22.2mm
External Height = 53.5mm
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Fluorescent Displays
Product Number 6659825P
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
Viewing Area Width 57.48 mm (2.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6659838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details
 - 6659803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details
 - 6659800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details
 - 6659807P - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details