RS Components, Ltd. VGA Cables 6659544

Description
MALE /FEMALE LOW PROFILE AV CABLE 10M
Request a Quote
Description
MALE /FEMALE LOW PROFILE AV CABLE 10M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 6659544 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
6659544
VGA Cables 6659544
MALE /FEMALE LOW PROFILE AV CABLE 10M

MALE /FEMALE LOW PROFILE AV CABLE 10M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 6659544
Product Name VGA Cables
Application Video
Product Type VGA Cable
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1765710 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 0.5000 ft (1.52 dm)
View Details
VGA Cables - 1828881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4921 ft (1.5 dm)
View Details
Video Converters - 1778830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.8366 ft (2.55 dm)
View Details