RS Components, Ltd. VGA Cables 6659532

Description
MALE /FEMALE LOW PROFILE AV CABLE 3M
Request a Quote
Description
MALE /FEMALE LOW PROFILE AV CABLE 3M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 6659532 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
6659532
VGA Cables 6659532
MALE /FEMALE LOW PROFILE AV CABLE 3M

MALE /FEMALE LOW PROFILE AV CABLE 3M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 6659532
Product Name VGA Cables
Application Video
Product Type VGA Cable
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1828555 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 16.4 ft (50 dm)
View Details
DVI Cables - 1828561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Shielding Foil; Foil
View Details
VGA Cables - 1828889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Vga
View Details
Video Converters - 1778831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2034 ft (0.6200 dm)
Standards / Certifications RoHS
View Details