Fuijsoku ultra miniature, Picotop MHS and MTS series of Slide Switches are designed to be used in many low voltage signal applications. Extremely small in size and with thin body profiles they are available in a wide variety of circuits including 3, 4, 6, 8 and 12 terminals. The through hole mounting MHS types have a 3.5mm profile height, while the surface mounting MTS types have a 2mm mounting height from the board. Both the MHS and the MTS series of slide switches have non-shorting contacts.
Straight or right angle options. Maximum switch rating of 0.2A at 12Vdc, minimum rating 10mA at 5Vdc. Contact resistance 50mΩ maximum. Insulation resistance 100MΩ minimum. Electrical life 5,000 cycles. Dielectric strength 500Vac for 1 minute. -10 â +60°C operating temperature range
Contact Configuration = DPDT
Mounting Type = PCB
Switch Operation = On-On
Contact Current Rating = 200 mA @ 12 V dc
Terminal Type = Through Hole
Actuator Type = Slide
Contact Resistance = 50mOhms
Operating Temperature Range = -10 - +60°C
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +60°C
RS Components, Ltd. | |
---|---|
Product Category | Slide Switches |
Product Number | 6645713 |
Terminal Type | Through Hole |
Operating Temp | 14 to 140 F (-10 to 60 C) |
Maintained Switch Function | ON / ON (Low / High) |
Pole & Throw Specifications | Double Pole, Double Throw (DPDT) |