RS Components, Ltd. LED Lenses & Reflectors 664506

Description
Extruded Optic Wall Grazer 1177.5mm
Request a Quote
Description
Extruded Optic Wall Grazer 1177.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 664506 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
664506
LED Lenses & Reflectors 664506
Extruded Optic Wall Grazer 1177.5mm

Extruded Optic Wall Grazer 1177.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 664506
Product Name LED Lenses & Reflectors
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 664490 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
Color Frost
View Details
LED Light Pipes - 1707774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 86 mm (3.39 inch)
Mount Style Pcb mounted
View Details
LED Lenses & Reflectors - 1810764 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 15.6mm
Lead Length 14.9 mm (0.5866 inch)
View Details
LED Lenses & Reflectors - 664510 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Lead Length 1176 mm (46.3 inch)
Color Clear; Clear
View Details