RS Components, Ltd. Storage Bins 660806

Description
Bott 14025156.19
Request a Quote
Description
Bott 14025156.19
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 660806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
660806
Storage Bins 660806
Bott 14025156.19

Bott 14025156.19

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 660806
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Bins - 4245550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Metal
Length 12.99 inch (330 mm)
View Details
Anti Static Packaging - 1229156 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 9.84 inch (250 mm)
View Details
Storage Bins - 662849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Plastic, Polypropylene
Height 3.94 inch (100 mm)
View Details
Storage Bins - 2237478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 37.24 inch (946 mm)
View Details