RS Components, Ltd. 6479193P

Description
Cores without centre hole for transformer applications. Delivered as sets Accessory Type = RM 8 Coil Former For Use With = B65811 Dimensions = 23.5 x 23.5 x 16.2mm Number of Pins = 12 Material = GFR Polyterephthalate Depth = 16.2mm Length = 23.5mm Width = 23.5mm Maximum Temperature = +155°C Delivery on production packaging - Box. This product is non-returnable.
Request a Quote
Description
Cores without centre hole for transformer applications. Delivered as sets Accessory Type = RM 8 Coil Former For Use With = B65811 Dimensions = 23.5 x 23.5 x 16.2mm Number of Pins = 12 Material = GFR Polyterephthalate Depth = 16.2mm Length = 23.5mm Width = 23.5mm Maximum Temperature = +155°C Delivery on production packaging - Box. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6479193P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cores without centre hole for transformer applications. Delivered as sets Accessory Type = RM 8 Coil Former For Use With = B65811 Dimensions = 23.5 x 23.5 x 16.2mm Number of Pins = 12 Material = GFR Polyterephthalate Depth = 16.2mm Length = 23.5mm Width = 23.5mm Maximum Temperature = +155°C Delivery on production packaging - Box. This product is non-returnable.

Cores without centre hole for transformer applications. Delivered as sets
Accessory Type = RM 8 Coil Former
For Use With = B65811
Dimensions = 23.5 x 23.5 x 16.2mm
Number of Pins = 12
Material = GFR Polyterephthalate
Depth = 16.2mm
Length = 23.5mm
Width = 23.5mm
Maximum Temperature = +155°C
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 6479193P
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407232 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407364 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2126722 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253611 - RS Components, Ltd.
RS Components, Ltd.
View Details