8800 series PCB mount board to board socket connectors with a 1.27mm pitch and a low insertion and withdrawal force. These 8800 series 1.27 mm PCB receptacles have a straight beam two-point contact design that assures a reliable electrical connection and a long wiping action on insertion. The housings of these 8800 series board to board socket connectors are designed to prevent misinsertion and protect the contacts from damage. An audible click is produced when mating is compete. These 8800 series board to board PCB sockets support stacking, horizontal and vertical board to board applications. Versions of these header connectors are available with flanges for screw mounting and PCB hooks to secure the connector during the soldering process. Part numbers 8800-xxx-xxxx-F have flanges. Part numbers 8801-xxx-xxxx-F have flanges and hooks. These 8800 series PCB board to board socket connectors mate with the 8800 series board to board to board header connectors
Number of Contacts = 60
Number of Rows = 2
Pitch = 2.54mm
Type = Board to Board
Mounting Type = Through Hole
Body Orientation = Straight
Termination Method = Solder
Current Rating = 500mA
Series = 8800
Contact Material = Phosphor Bronze
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 6377233 |
Connector Type | Board to Board Connector |