RS Components, Ltd.
Metal Sheets
636305
Description
Goodfellow 1000012564
Request a Quote
Email Supplier
Description
Goodfellow 1000012564
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
636305 |
|
Product Name
|
Metal Sheets |
|
Thickness
|
0.0039 inch (0.1000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
304s31
Width / OD
1 inch (25.4 mm)
View Details
Thickness
0.0217 inch (0.5500 mm)
Width / OD
19.69 inch (500 mm)
Length
19.69 inch (500 mm)
View Details
Type
Aluminum
Shape / Form
Bar Stock
Specifications
6082-t6
View Details
Type
Copper
Shape / Form
Bar Stock
Specifications
Cz121/cw614n
View Details