RS Components, Ltd.
Metal Sheets
636302
Description
Goodfellow 1000012560
Request a Quote
Email Supplier
Description
Goodfellow 1000012560
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
636302 |
|
Product Name
|
Metal Sheets |
|
Thickness
|
0.0039 inch (0.1000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum
Shape / Form
Bar Stock
Specifications
6082-t6
View Details
Thickness
0.0472 inch (1.2 mm)
Width / OD
11.81 inch (300 mm)
Length
19.69 inch (500 mm)
View Details
Type
Copper
Thickness
0.0138 inch (0.3500 mm)
Width / OD
11.81 inch (300 mm)
View Details
Thickness
0.0217 inch (0.5500 mm)
Width / OD
19.69 inch (500 mm)
Length
39.37 inch (1000 mm)
View Details