RS Components, Ltd.
Metal Sheets
636301
Description
Goodfellow 1000012020
Request a Quote
Email Supplier
Description
Goodfellow 1000012020
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
636301 |
|
Product Name
|
Metal Sheets |
|
Thickness
|
0.0020 inch (0.0500 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.3150 inch (8 mm)
Length
12.99 inch (330 mm)
View Details
Type
Aluminum
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
6082-t6
View Details
Type
Copper
Shape / Form
Bar Stock
Width / OD
0.9843 inch (25 mm)
View Details
Shape / Form
Bar Stock
Thickness
0.2362 inch (6 mm)
Width / OD
1.97 inch (50 mm)
View Details