RS Components, Ltd.
Metal Sheets
636264
Description
SILVERPELLETS99.999%
Request a Quote
Email Supplier
Description
SILVERPELLETS99.999%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
636264 |
|
Product Name
|
Metal Sheets |
|
UTS
|
47862 psi (330000 KPa)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
Cz121/cw614n
Width / OD
0.7480 inch (19 mm)
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
303s31
Width / OD
0.3150 inch (8 mm)
View Details
Shape / Form
Angle
Specifications
He9tf
Thickness
0.1181 inch (3 mm)
View Details
Width / OD
0.0750 inch (1.9 mm)
Length
39.37 inch (1000 mm)
UTS
60915 psi (420000 KPa)
View Details